The PXD10-48WS05 is a 10W isolated DC-DC converter with a 2" x 1" footprint, designed for point-of-load applications in telecom and datacom systems. It accepts a 36 to 75VDC input and provides a 5V output at up to 2A, with an efficiency of 80%. The unit features six-sided shielding, remote on/off control with positive logic, and a maximum case temperature of +100°C. It is rated for an operating temperature range of -40°C to +85°C and meets IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards. The converter has an isolation voltage of 1600VDC, a 300kHz switching frequency, and complies with EN55022 Level A emissions. It is packaged in a module measuring 50.8 x 25.4 x 10.2mm and weighs 27g.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 5V 2A 18V - 75V Input
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
DC DC CONVERTER 5V 10W
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXD10-48WS05 | PXD10-48WS05 | 285-PXD10-48WS05-ND | 73J2099 | PXD10-48WS05 |
| Product Name | DC-DC Converters | Isolated PCB mount DC-DC converters | DC DC Converters | Dc-Dc Converter, 5V, 2A; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 1 inch standard size Six-sided shielding Dual output available | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | 85 C (185 F) |