TDK-Lambda Americas Inc. DC-DC Converters CC3-4803SR-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC3-4803SR-E is a 3W isolated DC-DC converter from the CC-E series, designed for industrial applications requiring compact, low-profile power conversion. It operates from a 36 to 76V input and provides a 3.3V single output with a maximum output current of 0.8A. The part uses a surface mount package (R) and features a five-sided metal case to reduce radiated noise, supports remote on/off with negative logic, and operates across an ambient temperature range of -40 to 85°C. It meets IEC/UL/CSA/EN62368-1 safety standards and carries CE and UKCA markings. Output voltage tolerance is ±3%, with ripple and noise not exceeding 120mV (typical 40mV). Efficiency at nominal input is 73%, and no minimum load is required.

Datasheet Summary
Powered by GS/AI

The CC3-4803SR-E is a 3W isolated DC-DC converter from the CC-E series, designed for industrial applications requiring compact, low-profile power conversion. It operates from a 36 to 76V input and provides a 3.3V single output with a maximum output current of 0.8A. The part uses a surface mount package (R) and features a five-sided metal case to reduce radiated noise, supports remote on/off with negative logic, and operates across an ambient temperature range of -40 to 85°C. It meets IEC/UL/CSA/EN62368-1 safety standards and carries CE and UKCA markings. Output voltage tolerance is ±3%, with ripple and noise not exceeding 120mV (typical 40mV). Efficiency at nominal input is 73%, and no minimum load is required.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC3-4803SR-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC3-4803SR-E
DC-DC Converters CC3-4803SR-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 445-3283-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
445-3283-ND
DC DC Converters 445-3283-ND
Isolated Module DC DC Converter 1 Output 3.3V 800mA 36V - 76V Input

Isolated Module DC DC Converter 1 Output 3.3V 800mA 36V - 76V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CC3-4803SR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CC3-4803SR-E
Power Supplies - Board Mount - DC DC Converters CC3-4803SR-E
DC DC CONVERTER 3.3V 3W

DC DC CONVERTER 3.3V 3W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number CC3-4803SR-E 445-3283-ND CC3-4803SR-E
Product Name DC-DC Converters DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - i6A4W020A033V-0S1-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
DC-DC Converters - i7C2W020A120V-001-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 303S-30kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC3-1212SS-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details