TDK-Lambda Americas Inc. DC-DC Converters CCG3-12-05SF

Description
DC-DC Converters, PCB mount, Output: 3W, 5V, Isolated type
Request a Quote Datasheet
Description
DC-DC Converters, PCB mount, Output: 3W, 5V, Isolated type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG3-12-05SF - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG3-12-05SF
DC-DC Converters CCG3-12-05SF
DC-DC Converters, PCB mount, Output: 3W, 5V, Isolated type

DC-DC Converters, PCB mount, Output: 3W, 5V, Isolated type

Supplier's Site Datasheet
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Tdk-Lambda - 30AK8140 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Tdk-Lambda
30AK8140
Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Tdk-Lambda 30AK8140
DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG3-12-05SF 30AK8140
Product Name DC-DC Converters Dc-Dc Converter, 5V, 0.6A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-2kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CCG30-48-03S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 303S-5kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - iAF05020A006V-007-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details