The PXD10-48WD12 is a 10W, isolated DC-DC converter in a 2″ × 1″ footprint with six-sided shielding, designed for telecom and datacom applications. It accepts a 36-75V DC input and provides dual outputs of ±12V at 0.416A. The unit features positive logic remote on/off, <1% line and load regulation for single outputs, and <5% cross regulation for dual outputs. It meets EN55022 Level A emissions and IEC/UL/CSA/EN 62368-1 safety standards, operates from −40°C to +85°C, and has a maximum case temperature of +100°C. Dimensions are 50.8 × 25.4 × 10.2 mm, with a weight of 27 g.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Housed in a metal case for six sided shielding, these 10 to 60W 2" x 1" footprint converters cover the commonly used nominal input voltages of 12V, 24V or 48V with either 2:1 or 4:1 versions. Both single (3.3V to 48V) and dual output (±5V, ±12V or ±15V) models are available with a choice of positive or negative remote on/off and optional adjustment trim pin.
Features
Applications for this product
Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 75V Input
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | PXD10-48WD12 | PXD10-48WD12 | 285-PXD10-48WD12-ND | 73J2097 |
| Product Name | DC-DC Converters | Isolated PCB mount DC-DC converters | DC DC Converters | Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | 2 x 1 inch standard size Six-sided shielding Dual output available | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | 85 C (185 F) |