The CC1R5-1205SR-E is a 1.5W isolated DC-DC converter from the CC-E series, operating from a 9 to 18V input to provide a 5V single output with a maximum output current of 0.3A. It features a surface mount (R) mounting style, a five-sided metal case for reduced radiated noise, and operates across an ambient temperature range of -40 to 85°C. The unit offers 77% efficiency at nominal input, ±3% output voltage tolerance, and includes remote on/off functionality with negative logic. Input-to-output isolation is rated at 500Vac, and it meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 5V 300mA 9V - 18V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 1.5W, 300mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:1.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-RoHS Compliant: Yes
DC DC CONVERTER 5V 1W
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC1R5-1205SR-E | 445-2453-ND | 05M6919 | CC1R5-1205SR-E |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 1.5W, 300Ma, 5V; Power Supply Approvals Tdk-Lambda | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |