TDK-Lambda Americas Inc. High Voltage Power Supplies 202A-4KV-POS-PFC

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 202A-4KV-POS-PFC is a high voltage capacitor charging power supply designed for OEM applications, providing a 4kV positive polarity output with an average power rating of 2kJ/sec and peak power of 2.2kJ/sec. It operates from a 230VAC single-phase input with active PFC achieving a power factor of 0.98 and efficiency better than 85%. The unit features a compact air-cooled chassis measuring 146mm wide, 141mm high, and 376mm deep, weighing 12.5kg, and includes a 15-pin D-sub remote control interface with analog programming and fault signals. It supports pulse-to-pulse repeatability of ±0.2% up to 300Hz and has protection against overloads, arcs, and overtemperature. The output is air-insulated with an RG58/U coaxial cable and MHV connector. All specifications are consistent with the 202A series lineup.

Datasheet Summary
Powered by GS/AI

The 202A-4KV-POS-PFC is a high voltage capacitor charging power supply designed for OEM applications, providing a 4kV positive polarity output with an average power rating of 2kJ/sec and peak power of 2.2kJ/sec. It operates from a 230VAC single-phase input with active PFC achieving a power factor of 0.98 and efficiency better than 85%. The unit features a compact air-cooled chassis measuring 146mm wide, 141mm high, and 376mm deep, weighing 12.5kg, and includes a 15-pin D-sub remote control interface with analog programming and fault signals. It supports pulse-to-pulse repeatability of ±0.2% up to 300Hz and has protection against overloads, arcs, and overtemperature. The output is air-insulated with an RG58/U coaxial cable and MHV connector. All specifications are consistent with the 202A series lineup.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 202A-4KV-POS-PFC - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
202A-4KV-POS-PFC
High Voltage Power Supplies 202A-4KV-POS-PFC
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 202A-4KV-POS-PFC
Product Name High Voltage Power Supplies
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
DC Output Voltage 4000.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-30kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-20KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS60M-5/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
AC-DC Power Supplies - CUS350MP-1000-24 - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers