The PXC-M06-48WD15-A is a 6W medical DC-DC converter with a 18-75 Vdc input range and dual ±15 Vdc outputs, housed in a compact 31.8 x 20.3 x 10.5 mm non-conductive black plastic case. It features 5 kV input-to-output isolation, 2 µA touch current, and meets IEC/EN60601-1 and ES60601-1 safety standards. Efficiency is 88% at full load with a maximum no-load power consumption of 4 mA. The module supports convection cooling, operates from -40°C to +105°C, and has a maximum case temperature of 105°C. Overcurrent protection operates in hiccup mode at 150% load, and overvoltage protection uses a zener clamp. It complies with EN55011 and EN55032 Class A conducted and radiated EMI limits without external components.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
DC-DC CONVERTER, 15V/-15V, 0.2A/-0.2A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:200mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | PXC-M06-48WD15-A | 81Y1675 |
| Product Name | DC-DC Converters | Dc-Dc Converter, 15V/-15V, 0.2A/-0.2A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Features | Standard DIP-24 package 5kVAC Isolation (2 x MOPP) Dual output available | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |