TDK-Lambda Americas Inc. DC-DC Converters CN100A24-12/CO

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CN100A24-12/CO is a 100W isolated DC-DC converter in a quarter-brick package measuring 57.9 x 36.8 x 12.7 mm, designed for 24V nominal input rail systems with a 14.4 to 36V operating range. It provides a 12V output with a 10.8 to 13.2V adjustment range and delivers up to 8.4A at 88% efficiency. The unit includes remote sense, remote on/off control, and automatic recovery for overcurrent, overvoltage, and overtemperature conditions. Baseplate-cooled and rated for operation at up to 100°C baseplate temperature, it complies with IEC 62368-1, IEC 61373 Category 1 Class B shock/vibration, EN 50155, and IEC 60571 standards, with a PCB coating option for enhanced environmental protection. Input to output isolation is 3,000Vac, and input to baseplate isolation is 2,000Vac. It supports an operating temperature range of -40°C to +100°C and has a 5-year warranty.

Datasheet Summary
Powered by GS/AI

The CN100A24-12/CO is a 100W isolated DC-DC converter in a quarter-brick package measuring 57.9 x 36.8 x 12.7 mm, designed for 24V nominal input rail systems with a 14.4 to 36V operating range. It provides a 12V output with a 10.8 to 13.2V adjustment range and delivers up to 8.4A at 88% efficiency. The unit includes remote sense, remote on/off control, and automatic recovery for overcurrent, overvoltage, and overtemperature conditions. Baseplate-cooled and rated for operation at up to 100°C baseplate temperature, it complies with IEC 62368-1, IEC 61373 Category 1 Class B shock/vibration, EN 50155, and IEC 60571 standards, with a PCB coating option for enhanced environmental protection. Input to output isolation is 3,000Vac, and input to baseplate isolation is 2,000Vac. It supports an operating temperature range of -40°C to +100°C and has a 5-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CN100A24-12/CO - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CN100A24-12/CO
DC-DC Converters CN100A24-12/CO
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Dc-Dc, Pcb Mount, Quarter Brick, Input 24Vdc, Output 12V 8.4A, 100W Rohs Compliant Tdk-Lambda - 69AC4296 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc, Pcb Mount, Quarter Brick, Input 24Vdc, Output 12V 8.4A, 100W Rohs Compliant Tdk-Lambda
69AC4296
Dc-Dc, Pcb Mount, Quarter Brick, Input 24Vdc, Output 12V 8.4A, 100W Rohs Compliant Tdk-Lambda 69AC4296
DC-DC, PCB MOUNT, QUARTER BRICK, INPUT 24VDC, OUTPUT 12V 8.4A, 100W ROHS COMPLIANT: YES

DC-DC, PCB MOUNT, QUARTER BRICK, INPUT 24VDC, OUTPUT 12V 8.4A, 100W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CN100A24-12/CO 69AC4296
Product Name DC-DC Converters Dc-Dc, Pcb Mount, Quarter Brick, Input 24Vdc, Output 12V 8.4A, 100W Rohs Compliant Tdk-Lambda
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Features 1/4 brick size IEC 61373 Shock and Vibration Conduction cooling
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-15kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CCG15-48-15S/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 402S-15KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CN200A110-5/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details