The CC6-2405SR-E is a 6W isolated DC-DC converter from the CC-E series, designed for industrial applications requiring a 5V output from an 18 to 36V input. It features a surface mount (R) package with a five-sided metal case to reduce radiated noise, operates within an ambient temperature range of -40 to 85°C, and provides 81% efficiency at nominal input. The converter supports remote on/off control via negative logic and offers an output voltage tolerance of ±3%. Input-to-output isolation is rated at 500Vac. Output ripple and noise are specified at 120mV (typical 30mV). No minimum load is required, and overcurrent protection operates in hiccup mode above 105% load. The product meets IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input
DC DC CONVERTER 5V 6W
DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 1.2A, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC6-2405SR-E | 445-3292-ND | CC6-2405SR-E | 05M7031 |
| Product Name | DC-DC Converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 1.2A, 5V; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |