TDK-Lambda Americas Inc. DC-DC Converters PV3-48-3.3

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PV3-48-3.3 is a single-output DC-DC converter with an output voltage of 3.3 V, output current of 0.6 A, and output power of 2.0 W, designed for operation with a 48 V input. It is housed in a standard chip package compliant with the PV3 series dimensions and pinout, featuring positive and negative input and output terminals, a trim pin, and no-connect pins. The part is one of several variants in the PV3 series sharing the same mechanical and electrical architecture across input voltages from 5 V to 48 V and output voltages of 3.3 V, 5 V, or 12 V.

Datasheet Summary
Powered by GS/AI

The PV3-48-3.3 is a single-output DC-DC converter with an output voltage of 3.3 V, output current of 0.6 A, and output power of 2.0 W, designed for operation with a 48 V input. It is housed in a standard chip package compliant with the PV3 series dimensions and pinout, featuring positive and negative input and output terminals, a trim pin, and no-connect pins. The part is one of several variants in the PV3 series sharing the same mechanical and electrical architecture across input voltages from 5 V to 48 V and output voltages of 3.3 V, 5 V, or 12 V.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - PV3-48-3.3 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
PV3-48-3.3
DC-DC Converters PV3-48-3.3
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Tdk-Lambda - 87H2541 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Tdk-Lambda
87H2541
Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Tdk-Lambda 87H2541
DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:500V RoHS Compliant: No

DC-DC CONVERTER, 3.3V, 0.6A; Power Supply Approvals:-; Input Ratio:-; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Isolation Voltage:500V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PV3-48-3.3 87H2541
Product Name DC-DC Converters Dc-Dc Converter, 3.3V, 0.6A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802-OEM-20KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - HQA2W085W240V-N07-S - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 402S-10KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details