TDK-Lambda Americas Inc. High Voltage Power Supplies 402L-15KV-POS-3P208

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 402L-15kV-POS-3P208 is a rack-mount high voltage power supply designed for capacitor charging and continuous DC operation, with a 15kV output voltage, fixed positive polarity, and 208VAC 3-phase input. It features a compact air-cooled 19W x 7H x 17D inch chassis, 4kW average power rating, 4kJ/sec capacitor charging capability, passive PFC (0.85 power factor), and efficiency better than 85%. The unit includes a front panel with voltage control, output meters, status indicators, and HV on/off controls. Remote control is provided via a 25-pin D-sub connector, and it meets UL/CSA standards for the AC line contactor. Thermal protection, interlock safety, and overload protection are included. Weight is 65 lbs (30 kg), with operating ambient temperature range of -20 to +45°C.

Datasheet Summary
Powered by GS/AI

The 402L-15kV-POS-3P208 is a rack-mount high voltage power supply designed for capacitor charging and continuous DC operation, with a 15kV output voltage, fixed positive polarity, and 208VAC 3-phase input. It features a compact air-cooled 19W x 7H x 17D inch chassis, 4kW average power rating, 4kJ/sec capacitor charging capability, passive PFC (0.85 power factor), and efficiency better than 85%. The unit includes a front panel with voltage control, output meters, status indicators, and HV on/off controls. Remote control is provided via a 25-pin D-sub connector, and it meets UL/CSA standards for the AC line contactor. Thermal protection, interlock safety, and overload protection are included. Weight is 65 lbs (30 kg), with operating ambient temperature range of -20 to +45°C.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 402L-15KV-POS-3P208 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
402L-15KV-POS-3P208
High Voltage Power Supplies 402L-15KV-POS-3P208
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 402L-15KV-POS-3P208
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303S-5kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-15kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-1KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-30kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details