TDK-Lambda Americas Inc., High Power Division Power Supplies - Board Mount - AC DC Converters PFE500F-28

Description
Manufacturer: TDK-Lambda Americas Inc Win Source Part Number: 1335291-PFE500F-28 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Bulk Type: Enclosed Features: Remote On/Off, Universal Input Size / Dimension: 4.80" L x 2.76" W x 0.50" H (122.0mm x 70.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Power (Watts): 500 W Voltage - Input: 85 ~ 265 VAC Weight: 0.662 lb (300.28 g) Number of Outputs: 1 Current - Output (Max): 18A Voltage - Output 1: 28V Efficiency: 86% Line Regulation: 56mV Load Regulation: 56mV Temperature Range - Operating: -40°C ~ 100°C (With Derating) Case / Package: 17-DIP Module, Full Brick ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Other Part Number: Q9044022,PFE500F28,2 85-1802 Base Product Number: PFE500 Approval Agency: CE, cULus RoHS Status: RoHS Compliant Standard Number: 60950-1; 62368-1
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc Win Source Part Number: 1335291-PFE500F-28 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Bulk Type: Enclosed Features: Remote On/Off, Universal Input Size / Dimension: 4.80" L x 2.76" W x 0.50" H (122.0mm x 70.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Power (Watts): 500 W Voltage - Input: 85 ~ 265 VAC Weight: 0.662 lb (300.28 g) Number of Outputs: 1 Current - Output (Max): 18A Voltage - Output 1: 28V Efficiency: 86% Line Regulation: 56mV Load Regulation: 56mV Temperature Range - Operating: -40°C ~ 100°C (With Derating) Case / Package: 17-DIP Module, Full Brick ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Other Part Number: Q9044022,PFE500F28,2 85-1802 Base Product Number: PFE500 Approval Agency: CE, cULus RoHS Status: RoHS Compliant Standard Number: 60950-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1335291-PFE500F-28 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1335291-PFE500F-28
Power Supplies - Board Mount - AC DC Converters 1335291-PFE500F-28
Manufacturer: TDK-Lambda Americas Inc Win Source Part Number: 1335291-PFE500F-28 Category: Power Supplies - Board Mount>AC DC Converters Packaging: Bulk Type: Enclosed Features: Remote On/Off, Universal Input Size / Dimension: 4.80" L x 2.76" W x 0.50" H (122.0mm x 70.0mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Power (Watts): 500 W Voltage - Input: 85 ~ 265 VAC Weight: 0.662 lb (300.28 g) Number of Outputs: 1 Current - Output (Max): 18A Voltage - Output 1: 28V Efficiency: 86% Line Regulation: 56mV Load Regulation: 56mV Temperature Range - Operating: -40°C ~ 100°C (With Derating) Case / Package: 17-DIP Module, Full Brick ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.6018 Other Part Number: Q9044022,PFE500F28,2 85-1802 Base Product Number: PFE500 Approval Agency: CE, cULus RoHS Status: RoHS Compliant Standard Number: 60950-1; 62368-1

Manufacturer: TDK-Lambda Americas Inc
Win Source Part Number: 1335291-PFE500F-28
Category: Power Supplies - Board Mount>AC DC Converters
Packaging: Bulk
Type: Enclosed
Features: Remote On/Off, Universal Input
Size / Dimension: 4.80" L x 2.76" W x 0.50" H (122.0mm x 70.0mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Mounting: Through Hole
Power (Watts): 500 W
Voltage - Input: 85 ~ 265 VAC
Weight: 0.662 lb (300.28 g)
Number of Outputs: 1
Current - Output (Max): 18A
Voltage - Output 1: 28V
Efficiency: 86%
Line Regulation: 56mV
Load Regulation: 56mV
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
Case / Package: 17-DIP Module, Full Brick
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.6018
Other Part Number: Q9044022,PFE500F28,285-1802
Base Product Number: PFE500
Approval Agency: CE, cULus
RoHS Status: RoHS Compliant
Standard Number: 60950-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1335291-PFE500F-28
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; 17-DIP Module, Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR1680AG - ICE5GR1680AG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 27 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA1A21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1373104-LO30-20B03MU - Win Source Electronics
Specs
Package Type Other; Tray
Output Power 20 watts
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details