Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B765P2BKSA1 ICE2B765P2BKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1044432-ICE2B765P2BK SA1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 240W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220-6 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1044432-ICE2B765P2BK SA1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 240W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220-6 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B765P2BKSA1 - 1044432-ICE2B765P2BKSA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B765P2BKSA1
1044432-ICE2B765P2BKSA1
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B765P2BKSA1 1044432-ICE2B765P2BKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1044432-ICE2B765P2BK SA1 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 240W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 13.5V Duty Cycle: 72% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-TO220-6 Supply Voltage - Operating: 8.5 V to 21 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1044432-ICE2B765P2BKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 240W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 13.5V
Duty Cycle: 72%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-TO220-6
Supply Voltage - Operating: 8.5 V to 21 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE2B765P2BKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
ICE2B765P2BKSA1
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers ICE2B765P2BKSA1
IC OFFLINE SW FLYBACK TO220-6

IC OFFLINE SW FLYBACK TO220-6

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - ICE2B765P2BKSA1 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
ICE2B765P2BKSA1
PMIC - AC DC Converters, Offline Switchers ICE2B765P2BKSA1
IC OFFLINE SW FLYBACK TO220-6

IC OFFLINE SW FLYBACK TO220-6

Supplier's Site Datasheet
AC DC Converters, Offline Switches - ICE2B765P2BKSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE2B765P2BKSA1
AC DC Converters, Offline Switches ICE2B765P2BKSA1
Converter Offline Flyback Topology 67kHz PG-TO220-6-47

Converter Offline Flyback Topology 67kHz PG-TO220-6-47

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1044432-ICE2B765P2BKSA1 ICE2B765P2BKSA1 ICE2B765P2BKSA1 ICE2B765P2BKSA1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B765P2BKSA1 Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; PG-TO220-6 TO-220 TO-220; Other; TO-220-6 Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B0565JFKLA1 - 123088-ICE3B0565JFKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 25 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA6A00AN - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details