ROHM Semiconductor GmbH Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET BM2SCQ124T-LBZ

Description
BM2SCQ124T-LBZ is a quasi-resonant AC/DC converter that provides an optimum system for all products which has an electrical outlet. Quasi-resonant operation enables soft switching and helps to keep the EMI low. This IC can be designed easily because it includes the 1700 V/4 A SiC (Silicon-Carbide) MOSFET. Design with a high degree of flexibility is achieved with current detection resistors as external devices. The burst operation reduces an input power at light load. It includes various protection functions, such as soft start function, burst operation, over current limiter per cycle, over-voltage protection function, overload protection function. You can choose from a variety of power and topology evaluation boards.
Datasheet
Description
BM2SCQ124T-LBZ is a quasi-resonant AC/DC converter that provides an optimum system for all products which has an electrical outlet. Quasi-resonant operation enables soft switching and helps to keep the EMI low. This IC can be designed easily because it includes the 1700 V/4 A SiC (Silicon-Carbide) MOSFET. Design with a high degree of flexibility is achieved with current detection resistors as external devices. The burst operation reduces an input power at light load. It includes various protection functions, such as soft start function, burst operation, over current limiter per cycle, over-voltage protection function, overload protection function. You can choose from a variety of power and topology evaluation boards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Willich, Germany
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET
BM2SCQ124T-LBZ
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET BM2SCQ124T-LBZ
BM2SCQ124T-LBZ is a quasi-resonant AC/DC converter that provides an optimum system for all products which has an electrical outlet. Quasi-resonant operation enables soft switching and helps to keep the EMI low. This IC can be designed easily because it includes the 1700 V/4 A SiC (Silicon-Carbide) MOSFET. Design with a high degree of flexibility is achieved with current detection resistors as external devices. The burst operation reduces an input power at light load. It includes various protection functions, such as soft start function, burst operation, over current limiter per cycle, over-voltage protection function, overload protection function. You can choose from a variety of power and topology evaluation boards.

BM2SCQ124T-LBZ is a quasi-resonant AC/DC converter that provides an optimum system for all products which has an electrical outlet. Quasi-resonant operation enables soft switching and helps to keep the EMI low. This IC can be designed easily because it includes the 1700 V/4 A SiC (Silicon-Carbide) MOSFET. Design with a high degree of flexibility is achieved with current detection resistors as external devices. The burst operation reduces an input power at light load. It includes various protection functions, such as soft start function, burst operation, over current limiter per cycle, over-voltage protection function, overload protection function.
You can choose from a variety of power and topology evaluation boards.

Supplier's Site Datasheet
Quasi-resonant AC/DC Converter - BM2SCQ124T-LBZ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Quasi-resonant AC/DC Converter
BM2SCQ124T-LBZ
Quasi-resonant AC/DC Converter BM2SCQ124T-LBZ
BM2SCQ124T-LBZ is a quasi-resonant AC/DC converter that provides an optimum system for all products which has an electrical outlet. Quasi-resonant operation enables soft switching and helps to keep the EMI low. This IC can be designed easily because it includes the 1700 V/4 A SiC (Silicon-Carbide) MOSFET. Design with a high degree of flexibility is achieved with current detection resistors as external devices. The burst operation reduces an input power at light load. It includes various protection functions, such as soft start function, burst operation, over current limiter per cycle, over-voltage protection function, overload protection function.

BM2SCQ124T-LBZ is a quasi-resonant AC/DC converter that provides an optimum system for all products which has an electrical outlet. Quasi-resonant operation enables soft switching and helps to keep the EMI low. This IC can be designed easily because it includes the 1700 V/4 A SiC (Silicon-Carbide) MOSFET. Design with a high degree of flexibility is achieved with current detection resistors as external devices. The burst operation reduces an input power at light load. It includes various protection functions, such as soft start function, burst operation, over current limiter per cycle, over-voltage protection function, overload protection function.

Supplier's Site
AC DC Converters, Offline Switches - BM2SCQ124T-LBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
BM2SCQ124T-LBZ
AC DC Converters, Offline Switches BM2SCQ124T-LBZ
Converter Offline Topology 30kHz, 120kHz TO-220-6M

Converter Offline Topology 30kHz, 120kHz TO-220-6M

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - BM2SCQ124T-LBZ - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
BM2SCQ124T-LBZ
PMIC - AC DC Converters, Offline Switchers BM2SCQ124T-LBZ
IC OFFLINE SWITCH TO220-6M

IC OFFLINE SWITCH TO220-6M

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number BM2SCQ124T-LBZ BM2SCQ124T-LBZ BM2SCQ124T-LBZ BM2SCQ124T-LBZ
Product Name Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET Quasi-resonant AC/DC Converter AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; TO220-6M TO-220; Other; TO220-6M TO-220; Other; TO-220-6 Full Pack, Formed Leads
Input Voltage 15 to 27.5 volts 15 to 27.5 volts
Output Voltage 15 to 27.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A65N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE3AR10080JZ - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 10.5 to 27 volts
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
2 suppliers
Power Supplies - Board Mount - AC DC Converters - 1373108-LD15-23B05R2-M - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Bulk
Output Power 15 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details