420µH Unshielded Wirewound Inductor 3.4A Radial, Horizontal, 5 Leads Choke Coils for PFC (Pin Terminal Type)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-16051-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -30 to 120 C (-22 to 248 F) |
| Mounting Option | Through Hole |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |