Triad Magnetics AX104R Series SMD Power Shielded Inductors AX104R-8R2

Description
Slim type Self shielded Height: 4.0 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Self shielded Height: 4.0 mm maximum Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Perris, California, United States
AX104R Series SMD Power Shielded Inductors
AX104R-8R2
AX104R Series SMD Power Shielded Inductors AX104R-8R2
Slim type Self shielded Height: 4.0 mm maximum Low resistance Excellent DC current characteristics

Slim type
Self shielded
Height: 4.0 mm maximum
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX104R-8R2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX104R-8R2-ND
Fixed Inductors AX104R-8R2-ND
8.2µH Shielded Wirewound Inductor 4.6A 25mOhm Max Nonstandard

8.2µH Shielded Wirewound Inductor 4.6A 25mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX104R-8R2 AX104R-8R2-ND
Product Name AX104R Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms 0.0250 ohms
Rated DC Current 4600 milliamps
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Common Mode Chokes - 237-2274-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers