TDK-Lambda Americas Inc., High Power Division Power Supplies Board Mount DCDC Converters - PC3-12-3.3 PC3-12-3.3

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930043-PC3-12-3.3 Series: PC Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 800mA 9V - 18V Input Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PC3123.3, PC3123.3-ND
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930043-PC3-12-3.3 Series: PC Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 800mA 9V - 18V Input Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PC3123.3, PC3123.3-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PC3-12-3.3 - 930043-PC3-12-3.3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PC3-12-3.3
930043-PC3-12-3.3
Power Supplies Board Mount DCDC Converters - PC3-12-3.3 930043-PC3-12-3.3
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 930043-PC3-12-3.3 Series: PC Operating Temperature Range: -20°C ~ 70°C (With Derating) Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 800mA 9V - 18V Input Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Other Part Number: PC3123.3, PC3123.3-ND

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 930043-PC3-12-3.3
Series: PC
Operating Temperature Range: -20°C ~ 70°C (With Derating)
Features: Isolated Module DC DC Converter 1 Output 3.3V - - - 800mA 9V - 18V Input
Package: 6-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Other Part Number: PC3123.3, PC3123.3-ND

Buy Now
Isolated 3.3V 0.6A DC-DC Converter IC - 922-PC3-12-3.3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 3.3V 0.6A DC-DC Converter IC
922-PC3-12-3.3
Isolated 3.3V 0.6A DC-DC Converter IC 922-PC3-12-3.3
Isolated DC/DC Converters - Other 3.3V@0.6A Product overview: PC3-12-3.3 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 0.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 0.6A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PC3-12-3.3 can be used for catalog matching and distributor lookup.

Isolated DC/DC Converters - Other 3.3V@0.6A Product overview: PC3-12-3.3 from TDK-Lambda, Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 0.6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 0.6A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PC3-12-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 930043-PC3-12-3.3 922-PC3-12-3.3
Product Name Power Supplies Board Mount DCDC Converters - PC3-12-3.3 Isolated 3.3V 0.6A DC-DC Converter IC
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Power Supply Chip >> DC-DC Converters - MAX660MX/NOPB - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOIC
Output Voltage Type Fixed
Input Voltage 1.5 to 5.5 volts
View Details