Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
TEXAS INSTRUMENTS
MAX660MX/NOPB -- POWER SUPPLY CHIP >> DC-DC CONVERTERS
Texas Instruments
Power Supply Chip >> DC-DC Converters
MAX660MX/NOPB
Description
Fixed 1.5V~5.5V 100mA SOIC-8 DC-DC Converters ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
Fixed 1.5V~5.5V 100mA SOIC-8 DC-DC Converters ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> DC-DC Converters
MAX660MX/NOPB
Power Supply Chip >> DC-DC Converters
MAX660MX/NOPB
Fixed 1.5V~5.5V 100mA SOIC-8 DC-DC Converters ROHS
Fixed 1.5V~5.5V 100mA SOIC-8 DC-DC Converters ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
DC-DC Converter Chips
Product Number
MAX660MX/NOPB
Product Name
Power Supply Chip >> DC-DC Converters
Package Type
SOIC
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
Buck 10V 38V 12V Step-Down DC-DC Converter IC
ACT4523YH-T
Specs
Package Type
Other; Tape and Reel
Output Voltage
12 volts
Input Voltage
38 volts
View Details
Skyworks Solutions, Inc.
DC to DC Converter
AAT1143IJS-1.8-T1
Specs
Package Type
Other; SC70JW-8
I
OUT
0.4000 amps
View Details
2
suppliers
Texas Instruments
CSD87350Q5D Synchronous Buck NexFET? Power Block MOSFET Pair
CSD87350Q5D
Specs
Operating Temperature
-55 to 150 C (-67 to 302 F)
View Details
2
suppliers
Infineon Technologies AG
Power Supply Chip >> DC-DC Converters
IR3599MTRPBF
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details