TDK-Lambda Americas Inc. DC-DC Converters CC10-0512DR-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC10-0512DR-E is a 10W isolated DC-DC converter in the CC-E series, designed for surface mount applications with a 4.5 to 9V input and 12V or 15V dual output. It features a five-sided metal case to reduce radiated noise, operates from -40 to 85°C ambient temperature, and provides 500Vac input-to-output isolation. Efficiency is 83% at nominal input under full load, with output voltage adjustment from 11.4V to 15V via the trim terminal. The unit supports remote on/off with negative logic and has no minimum load requirement. All variants in the CC-E series are certified to IEC/UL/CSA/EN62368-1 and carry CE and UKCA markings.

Datasheet Summary
Powered by GS/AI

The CC10-0512DR-E is a 10W isolated DC-DC converter in the CC-E series, designed for surface mount applications with a 4.5 to 9V input and 12V or 15V dual output. It features a five-sided metal case to reduce radiated noise, operates from -40 to 85°C ambient temperature, and provides 500Vac input-to-output isolation. Efficiency is 83% at nominal input under full load, with output voltage adjustment from 11.4V to 15V via the trim terminal. The unit supports remote on/off with negative logic and has no minimum load requirement. All variants in the CC-E series are certified to IEC/UL/CSA/EN62368-1 and carry CE and UKCA markings.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC10-0512DR-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC10-0512DR-E
DC-DC Converters CC10-0512DR-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - CC10-0512DR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CC10-0512DR-E
Power Supplies - Board Mount - DC DC Converters CC10-0512DR-E
DC DC CNVRT +/-12V TO +/-15V 10W

DC DC CNVRT +/-12V TO +/-15V 10W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number CC10-0512DR-E CC10-0512DR-E
Product Name DC-DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 500A-1KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-15kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-1.5KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203S-1kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details