TDK-Lambda Americas Inc. High Voltage Power Supplies 203S-4kV-POS-3P400

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 203 Series is a high-voltage, water-cooled power supply designed for capacitor charging and continuous DC applications, offering output voltages from 1 kV to 50 kV and power ratings of 20 kJ/sec for capacitor charging or 30 kW in DC mode. The 203S model variant features a slave front panel with an On/Off switch, current bar graph, and status indicators, lacking local voltage control. It accepts 3-phase AC input at 400 VAC, with an efficiency exceeding 85% and a passive power factor of 0.9. The unit is rack-mounted with dimensions of 19 in width, 12.25 in height, and 22.5 in depth, weighing 220 lb. Cooling requires flowed water at 2 US GPM with inlet temperatures between 15°C and 35°C. The output polarity is fixed positive, and the unit includes remote control via a 25-pin D-sub connector. Protection features include arc, overload, overvoltage, and overtemperature detection.

Datasheet Summary
Powered by GS/AI

The 203 Series is a high-voltage, water-cooled power supply designed for capacitor charging and continuous DC applications, offering output voltages from 1 kV to 50 kV and power ratings of 20 kJ/sec for capacitor charging or 30 kW in DC mode. The 203S model variant features a slave front panel with an On/Off switch, current bar graph, and status indicators, lacking local voltage control. It accepts 3-phase AC input at 400 VAC, with an efficiency exceeding 85% and a passive power factor of 0.9. The unit is rack-mounted with dimensions of 19 in width, 12.25 in height, and 22.5 in depth, weighing 220 lb. Cooling requires flowed water at 2 US GPM with inlet temperatures between 15°C and 35°C. The output polarity is fixed positive, and the unit includes remote control via a 25-pin D-sub connector. Protection features include arc, overload, overvoltage, and overtemperature detection.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 203S-4kV-POS-3P400 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
203S-4kV-POS-3P400
High Voltage Power Supplies 203S-4kV-POS-3P400
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 203S-4kV-POS-3P400
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-10kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303S-2kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-40KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-30KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details