TDK-Lambda Americas Inc. DC-DC Converters CHVM2-12-1000PW

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CHVM2-12-1000PW is a non-isolated DC-DC converter with a 10.8 to 16.5 Vdc input range, delivering up to 1000 Vdc at a maximum output power of 2 W. It features a metal case with five-sided shielding for reduced noise, a switching frequency of 200 kHz, and an output ripple of 30 mV typical and 100 mV maximum. Output voltage is programmable via external voltage or resistance, with a tolerance of ±5%. The unit measures 110 x 12 x 19.75 mm, weighs 65 g, and operates from -10°C to 60°C with derating above 50% load. It is safety certified to IEC/UL/CSA/EN62368-1 and includes remote on/off control via open/short logic. Overcurrent protection operates in foldback mode beyond 105% load. MTBF exceeds 390,000 hours, and the product carries a one-year warranty.

Datasheet Summary
Powered by GS/AI

The CHVM2-12-1000PW is a non-isolated DC-DC converter with a 10.8 to 16.5 Vdc input range, delivering up to 1000 Vdc at a maximum output power of 2 W. It features a metal case with five-sided shielding for reduced noise, a switching frequency of 200 kHz, and an output ripple of 30 mV typical and 100 mV maximum. Output voltage is programmable via external voltage or resistance, with a tolerance of ±5%. The unit measures 110 x 12 x 19.75 mm, weighs 65 g, and operates from -10°C to 60°C with derating above 50% load. It is safety certified to IEC/UL/CSA/EN62368-1 and includes remote on/off control via open/short logic. Overcurrent protection operates in foldback mode beyond 105% load. MTBF exceeds 390,000 hours, and the product carries a one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CHVM2-12-1000PW - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CHVM2-12-1000PW
DC-DC Converters CHVM2-12-1000PW
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
1.4-3W, 12V Input, 180-2000V Output DC-DC Converters - CHVM2-12-1000PW - TDK-Lambda Europe GmbH
Achern, Germany
1.4-3W, 12V Input, 180-2000V Output DC-DC Converters
CHVM2-12-1000PW
1.4-3W, 12V Input, 180-2000V Output DC-DC Converters CHVM2-12-1000PW
CHVM high voltage dc-dc converter modules offer output voltages of up to 2kV in compact SIP pcb mount formats. Output power is 1.4W to 3W depending on package and all units accept a nominal 12Vdc input. Remote on/off is standard and the output can be adjusted from 0.5% to 100% using an external variable resistor or applied voltage. CHVM offers extremely low ripple and noise performance (as low as 5mVp_p on a 1000V output) making them suitable for precision, noise sensitive applications such as photomultiplier tubes, photodiodes and other detectors and devices often employed in laboratory equipment such as scanning electron microscopes, X-ray fluorescence spectrometers, mass spectrometers and ultrasonic probes. Features Programmable Output Voltage (Voltage or Resistance) Compact Size Five-Sided Shielding Low Output Ripple Safety Certified Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement

CHVM high voltage dc-dc converter modules offer output voltages of up to 2kV in compact SIP pcb mount formats. Output power is 1.4W to 3W depending on package and all units accept a nominal 12Vdc input. Remote on/off is standard and the output can be adjusted from 0.5% to 100% using an external variable resistor or applied voltage. CHVM offers extremely low ripple and noise performance (as low as 5mVp_p on a 1000V output) making them suitable for precision, noise sensitive applications such as photomultiplier tubes, photodiodes and other detectors and devices often employed in laboratory equipment such as scanning electron microscopes, X-ray fluorescence spectrometers, mass spectrometers and ultrasonic probes.

Features

  • Programmable Output Voltage (Voltage or Resistance)
  • Compact Size
  • Five-Sided Shielding
  • Low Output Ripple
  • Safety Certified

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
Supplier's Site Datasheet
DC DC Converters - 285-CHVM2-12-1000PW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
285-CHVM2-12-1000PW-ND
DC DC Converters 285-CHVM2-12-1000PW-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1000V 2mA 10.8V - 16.5V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1000V 2mA 10.8V - 16.5V Input

Buy Now Datasheet
Dc-Dc, Pcb Mount, Input 12Vdc, Output 1000V 2Ma, 2W Tdk-Lambda - 09AJ9278 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc, Pcb Mount, Input 12Vdc, Output 1000V 2Ma, 2W Tdk-Lambda
09AJ9278
Dc-Dc, Pcb Mount, Input 12Vdc, Output 1000V 2Ma, 2W Tdk-Lambda 09AJ9278
DC-DC, PCB MOUNT, INPUT 12VDC, OUTPUT 1000V 2MA, 2W

DC-DC, PCB MOUNT, INPUT 12VDC, OUTPUT 1000V 2MA, 2W

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CHVM2-12-1000PW CHVM2-12-1000PW 285-CHVM2-12-1000PW-ND 09AJ9278
Product Name DC-DC Converters 1.4-3W, 12V Input, 180-2000V Output DC-DC Converters DC DC Converters Dc-Dc, Pcb Mount, Input 12Vdc, Output 1000V 2Ma, 2W Tdk-Lambda
Type DC-DC Converter DC-DC Converter DC-DC Converter; 1
Technology Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Features Programmable Output Voltage (Voltage or Resistance) Compact Size Five-Sided Shielding
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG1R5-48-03SF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
High Voltage Power Supplies - 402L-5KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-1kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402-OEM-1KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details