TDK-Lambda Americas Inc., High Power Division Psu, Sm, N175 Series, 24V/5V,175/180W; No. Of Outputs Tdk-Lambda NV1-2G500

Description
PSU, SM, N175 SERIES, 24V/5V,175/180W; No. of Outputs:2 Output; Power Rating (Covection Cooling):200W; Power Rating (Forced Cooling):-; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output RoHS Compliant: Yes
Description
PSU, SM, N175 SERIES, 24V/5V,175/180W; No. of Outputs:2 Output; Power Rating (Covection Cooling):200W; Power Rating (Forced Cooling):-; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Psu, Sm, N175 Series, 24V/5V,175/180W; No. Of Outputs Tdk-Lambda - 55W4250 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Sm, N175 Series, 24V/5V,175/180W; No. Of Outputs Tdk-Lambda
55W4250
Psu, Sm, N175 Series, 24V/5V,175/180W; No. Of Outputs Tdk-Lambda 55W4250
PSU, SM, N175 SERIES, 24V/5V,175/180W; No. of Outputs:2 Output; Power Rating (Covection Cooling):200W; Power Rating (Forced Cooling):-; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output RoHS Compliant: Yes

PSU, SM, N175 SERIES, 24V/5V,175/180W; No. of Outputs:2 Output; Power Rating (Covection Cooling):200W; Power Rating (Forced Cooling):-; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 55W4250
Product Name Psu, Sm, N175 Series, 24V/5V,175/180W; No. Of Outputs Tdk-Lambda
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details