AMETEK Programmable Power DC Power Supply XG40-21

Description
The XG40-21 is a 850 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-21A Power: 850W Highest Power Density and High Reliability Scalable, Multi-Unit Design Multi-Channel Support Straightforward Front Panel Controls Standard Digital Interfaces–USB & RS232 Auxiliary 5V/15V outputs LXI Ethernet and Isolated analog interfaces Power Factor Correction–PFC & universal AC input Easy “cover on” soft calibration Programmable fold-back protection delay The Sorensen XG40-21 power supplies are designed for ease of integration into automated test and other equipment. The XG40-21 has many control and indication signals such as shutdown, constant voltage (CV) vs. constant current (CC) mode indication, OVP, OCP, OTP, and so on. In addition, the analog control range is free selectable, enabling the XG to replace existing power supplies with little or no system engineering required.
Datasheet
Description
The XG40-21 is a 850 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-21A Power: 850W Highest Power Density and High Reliability Scalable, Multi-Unit Design Multi-Channel Support Straightforward Front Panel Controls Standard Digital Interfaces–USB & RS232 Auxiliary 5V/15V outputs LXI Ethernet and Isolated analog interfaces Power Factor Correction–PFC & universal AC input Easy “cover on” soft calibration Programmable fold-back protection delay The Sorensen XG40-21 power supplies are designed for ease of integration into automated test and other equipment. The XG40-21 has many control and indication signals such as shutdown, constant voltage (CV) vs. constant current (CC) mode indication, OVP, OCP, OTP, and so on. In addition, the analog control range is free selectable, enabling the XG to replace existing power supplies with little or no system engineering required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XG40-21 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XG40-21
DC Power Supply XG40-21
The XG40-21 is a 850 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-21A Power: 850W Highest Power Density and High Reliability Scalable, Multi-Unit Design Multi-Channel Support Straightforward Front Panel Controls Standard Digital Interfaces–USB & RS232 Auxiliary 5V/15V outputs LXI Ethernet and Isolated analog interfaces Power Factor Correction–PFC & universal AC input Easy “cover on” soft calibration Programmable fold-back protection delay The Sorensen XG40-21 power supplies are designed for ease of integration into automated test and other equipment. The XG40-21 has many control and indication signals such as shutdown, constant voltage (CV) vs. constant current (CC) mode indication, OVP, OCP, OTP, and so on. In addition, the analog control range is free selectable, enabling the XG to replace existing power supplies with little or no system engineering required.

The XG40-21 is a 850 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-40V
  • Current: 0-21A
  • Power: 850W
  • Highest Power Density and High Reliability
  • Scalable, Multi-Unit Design
  • Multi-Channel Support
  • Straightforward Front Panel Controls
  • Standard Digital Interfaces–USB & RS232
  • Auxiliary 5V/15V outputs
  • LXI Ethernet and Isolated analog interfaces
  • Power Factor Correction–PFC & universal AC input
  • Easy “cover on” soft calibration
  • Programmable fold-back protection delay

The Sorensen XG40-21 power supplies are designed for ease of integration into automated test and other equipment. The XG40-21 has many control and indication signals such as shutdown, constant voltage (CV) vs. constant current (CC) mode indication, OVP, OCP, OTP, and so on. In addition, the analog control range is free selectable, enabling the XG to replace existing power supplies with little or no system engineering required.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XG40-21
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-ps-10060-170-3u-27632 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 170 amps
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details