The TDK-Lambda AC/DC Open Frame Power Supply is designed for 1U applications, offering a flexible power solution with a maximum output of 200W and a fixed output of 12V at 15A. It operates within an input voltage range of 90 to 264Vac and is compliant with RoHS standards. The power supply features high efficiency, achieving up to 90%, and a high power density of 9.3W/in², making it suitable for space-constrained environments.
This model supports up to five outputs with no minimum load requirement, and it includes options for temperature-controll
AC/DC Open Frame Power Supply, 1U Applications, Adjustable, Fixed, 90 V, 264 V, 200 W, 12 V, 15 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 55W4249 |
| Product Name | Ac/dc Open Frame Power Supply, 1U Applications, Adjustable, Fixed, 90 V, 264 V, 200 W, 12 V, 15 A Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply |