TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104EF104HT1X NTCG104EF104HT1X

Description
Manufacturer: TDK Corporation Win Source Part Number: 929421-NTCG104EF104H T1X Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-180072-6, 445-180072-2, 445-180072-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 929421-NTCG104EF104H T1X Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-180072-6, 445-180072-2, 445-180072-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104EF104HT1X - 929421-NTCG104EF104HT1X - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104EF104HT1X
929421-NTCG104EF104HT1X
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104EF104HT1X 929421-NTCG104EF104HT1X
Manufacturer: TDK Corporation Win Source Part Number: 929421-NTCG104EF104H T1X Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-180072-6, 445-180072-2, 445-180072-1

Manufacturer: TDK Corporation
Win Source Part Number: 929421-NTCG104EF104HT1X
Series: NTCG
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 100k 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 445-180072-6, 445-180072-2, 445-180072-1

Buy Now Datasheet
NTC Thermistors - NTCG104EF104HT1X - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
NTCG104EF104HT1X
NTC Thermistors NTCG104EF104HT1X
THERM NTC 100KOHM 4250K 0402

THERM NTC 100KOHM 4250K 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 929421-NTCG104EF104HT1X NTCG104EF104HT1X
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG104EF104HT1X NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVQISD-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details