TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103EH101JT1 NTCG103EH101JT1

Description
Manufacturer: TDK Corporation Win Source Part Number: 929418-NTCG103EH101J T1 Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-174303-2, 445-174303-1, -NTCG103EH101JT, 445-174303-6, NTCG103EH101JT
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 929418-NTCG103EH101J T1 Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-174303-2, 445-174303-1, -NTCG103EH101JT, 445-174303-6, NTCG103EH101JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103EH101JT1 - 929418-NTCG103EH101JT1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103EH101JT1
929418-NTCG103EH101JT1
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103EH101JT1 929418-NTCG103EH101JT1
Manufacturer: TDK Corporation Win Source Part Number: 929418-NTCG103EH101J T1 Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 445-174303-2, 445-174303-1, -NTCG103EH101JT, 445-174303-6, NTCG103EH101JT

Manufacturer: TDK Corporation
Win Source Part Number: 929418-NTCG103EH101JT1
Series: NTCG
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 100 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 445-174303-2, 445-174303-1, -NTCG103EH101JT, 445-174303-6, NTCG103EH101JT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929418-NTCG103EH101JT1
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG103EH101JT1
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1323LUA - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S10121-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details