TDK Corporation Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064EF104HTBX NTCG064EF104HTBX

Description
Manufacturer: TDK Corporation Win Source Part Number: 929417-NTCG064EF104H TBX Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCG064EF104HT1, 445-174896-1, 445-174896-2, NTCG064EF104HT1-ND, NTCG064EF104HTBX-ND, 445-174896-6
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 929417-NTCG064EF104H TBX Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCG064EF104HT1, 445-174896-1, 445-174896-2, NTCG064EF104HT1-ND, NTCG064EF104HTBX-ND, 445-174896-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064EF104HTBX - 929417-NTCG064EF104HTBX - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064EF104HTBX
929417-NTCG064EF104HTBX
Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064EF104HTBX 929417-NTCG064EF104HTBX
Manufacturer: TDK Corporation Win Source Part Number: 929417-NTCG064EF104H TBX Series: NTCG Operating Temperature Range: -40°C ~ 125°C Features: NTC Thermistor 100k 0201 (0603 Metric) Package: 0201 (0603 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: NTCG064EF104HT1, 445-174896-1, 445-174896-2, NTCG064EF104HT1-ND, NTCG064EF104HTBX-ND, 445-174896-6

Manufacturer: TDK Corporation
Win Source Part Number: 929417-NTCG064EF104HTBX
Series: NTCG
Operating Temperature Range: -40°C ~ 125°C
Features: NTC Thermistor 100k 0201 (0603 Metric)
Package: 0201 (0603 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: NTCG064EF104HT1, 445-174896-1, 445-174896-2, NTCG064EF104HT1-ND, NTCG064EF104HTBX-ND, 445-174896-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 929417-NTCG064EF104HTBX
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - NTCG064EF104HTBX
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308LLHLT-3-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5012B E5000 - TLE5012B E5000 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S5930-256S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details