Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1214LUA-T A1214LUA-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1010947-A1214LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 30mT Trip, -30mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1010947-A1214LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 30mT Trip, -30mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1214LUA-T - 1010947-A1214LUA-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1214LUA-T
1010947-A1214LUA-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1214LUA-T 1010947-A1214LUA-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1010947-A1214LUA-T Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 30mT Trip, -30mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 3-SIP Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1010947-A1214LUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 7.5mA
Current - Output (Max): 25mA
Sensing Range: 30mT Trip, -30mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: 3-SIP
Purpose: Latch
Supply Voltage - Operating: 3.8 V to 24 V
Testing Conditions: -40°C to 150°C
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Hall Effect Switch, 300G, 20 Ma, 3-Sip; Hall Effect Type Allegro Microsystems - 31K6633 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, 300G, 20 Ma, 3-Sip; Hall Effect Type Allegro Microsystems
31K6633
Hall Effect Switch, 300G, 20 Ma, 3-Sip; Hall Effect Type Allegro Microsystems 31K6633
HALL EFFECT SWITCH, 300G, 20 mA, 3-SIP; Hall Effect Type:Latching; Operate Point Typ:300G; Release Point Typ:-300G; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes

HALL EFFECT SWITCH, 300G, 20 mA, 3-SIP; Hall Effect Type:Latching; Operate Point Typ:300G; Release Point Typ:-300G; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1214LUA-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1214LUA-T
MAGNETIC SWITCH LATCH 3SIP

MAGNETIC SWITCH LATCH 3SIP

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips
Product Number 1010947-A1214LUA-T 31K6633 A1214LUA-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1214LUA-T Hall Effect Switch, 300G, 20 Ma, 3-Sip; Hall Effect Type Allegro Microsystems Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Package / Mounting 3-SIP
Packing Method Bulk; Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1101LUA-T - 198394-A1101LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Packing Method Bulk; Bulk
View Details
4 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 2.8 to 3.5 volts
View Details
Specs
Sensor Type Magnetic
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details