TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies NNS50-24

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - NNS50-24 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
NNS50-24
AC-DC Power Supplies NNS50-24
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site
AC DC Converters - 285-NNS50-24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-NNS50-24-ND
AC DC Converters 285-NNS50-24-ND
Linear AC DC Converters 1 Output 24V 4A 85 ~ 115 VAC, 98 ~ 132 VAC, 170 ~ 230 VAC, 195 ~ 265 VAC Input

Linear AC DC Converters 1 Output 24V 4A 85 ~ 115 VAC, 98 ~ 132 VAC, 170 ~ 230 VAC, 195 ~ 265 VAC Input

Buy Now Datasheet
Power Supply Rohs Compliant Tdk-Lambda - 07C1228 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Rohs Compliant Tdk-Lambda
07C1228
Power Supply Rohs Compliant Tdk-Lambda 07C1228
POWER SUPPLY ROHS COMPLIANT: YES

POWER SUPPLY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number NNS50-24 285-NNS50-24-ND 07C1228
Product Name AC-DC Power Supplies AC DC Converters Power Supply Rohs Compliant Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply Linear Power Supply
Operating Temperature -20 to 71 C (-4 to 160 F) -20 to 71 C (-4 to 160 F)
Regulatory Compliance CSA C22.2 No.60950-1 UL60950-1 RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-5-V-P5-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Gold Box - Unregulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details