FIXED IND 330UH 35MA 8.16OHM SMD Product overview: NLFV32T-331K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 35MA, 8.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 35MA, 8.16OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV32T-331K-EF can be used for catalog matching and distributor lookup.
330µH Shielded Wirewound Inductor 35mA 8.16Ohm Max 1210 (3225 Metric)
330µH Shielded Wirewound Inductor 35mA 8.16Ohm Max 1210 (3225 Metric)
330µH Shielded Wirewound Inductor 35mA 8.16Ohm Max 1210 (3225 Metric)
Surface Mount High Frequency Inductor, NLFV Series, 330 H, 10%, 1210 [3225 Metric], 5 MHz
Surface Mount High Frequency Inductor, NLFV Series, 330 H, 10%, 1210 [3225 Metric], 5 MHz RoHS Compliant: Yes
FIXED IND 330UH 35MA 8.16OHM SMD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1858374P | 1858374 | 71-NLFV32T-331K-EF | 445-15769-2-ND | 75X8853 | 52X6159 | NLFV32T-331K-EF |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 330UH 35MA 8.16OHM Inductor and Choke | Fixed Inductors | Surface Mount High Frequency Inductor, Nlfv Series, 330 H, 10%, 1210 [3225 Metric], 5 Mhz Tdk | Surface Mount High Frequency Inductor, Nlfv Series, 330 H, 10%, 1210 [3225 Metric], 5 Mhz Rohs Compliant Tdk | Fixed Inductors |
| Inductance Range | 330 microH | 330 microH | 330 microH | 330 microH | |||
| Rated DC Current | 35 milliamps | 35 milliamps | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 1210 | Smd | |||||
| Core Material | Ferrite; Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |