TDK-Lambda Americas Inc., High Power Division Fixed Inductors NLFV25T-101K-EF

Description
100µH Shielded Wirewound Inductor 40mA 4.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 40mA 4.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16414-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16414-2-ND
Fixed Inductors 445-16414-2-ND
100µH Shielded Wirewound Inductor 40mA 4.8Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 40mA 4.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16414-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16414-6-ND
Fixed Inductors 445-16414-6-ND
100µH Shielded Wirewound Inductor 40mA 4.8Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 40mA 4.8Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16414-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16414-1-ND
Fixed Inductors 445-16414-1-ND
100µH Shielded Wirewound Inductor 40mA 4.8Ohm Max Nonstandard

100µH Shielded Wirewound Inductor 40mA 4.8Ohm Max Nonstandard

Buy Now Datasheet
SMD 100UH 40MA 4.8 OHM Inductor and Choke - 71-NLFV25T-101K-EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 40MA 4.8 OHM Inductor and Choke
71-NLFV25T-101K-EF
SMD 100UH 40MA 4.8 OHM Inductor and Choke 71-NLFV25T-101K-EF
FIXED IND 100UH 40MA 4.8 OHM SMD Product overview: NLFV25T-101K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 40MA, 4.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 40MA, 4.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV25T-101K-EF can be used for catalog matching and distributor lookup.

FIXED IND 100UH 40MA 4.8 OHM SMD Product overview: NLFV25T-101K-EF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 40MA, 4.8 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 40MA, 4.8 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-NLFV25T-101K-EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1379333-NLFV25T-101K-EF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1379333-NLFV25T-101K-EF
Inductors, Coils, Chokes - Fixed Inductors 1379333-NLFV25T-101K-EF
Win Source Part Number: 1379333-NLFV25T-101K -EF Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 50 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: NLFV Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.075" (1.90mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 100 µH Current Rating (Amps): 40 mA Shielding: Shielded DC Resistance (DCR): 4.8Ohm Max Inductance Frequency - Test: 796 kHz

Win Source Part Number: 1379333-NLFV25T-101K-EF
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 50 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: NLFV
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.075" (1.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 100 µH
Current Rating (Amps): 40 mA
Shielding: Shielded
DC Resistance (DCR): 4.8Ohm Max
Inductance Frequency - Test: 796 kHz

Buy Now Datasheet
Surface Mount High Frequency Inductor, Nlfv Series, 100 H, 10%, 1008 [2520 Metric], 8 Mhz, 4 Ohm Rohs Compliant Tdk - 52X6136 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Nlfv Series, 100 H, 10%, 1008 [2520 Metric], 8 Mhz, 4 Ohm Rohs Compliant Tdk
52X6136
Surface Mount High Frequency Inductor, Nlfv Series, 100 H, 10%, 1008 [2520 Metric], 8 Mhz, 4 Ohm Rohs Compliant Tdk 52X6136
Surface Mount High Frequency Inductor, NLFV Series, 100 H, 10%, 1008 [2520 Metric], 8 MHz, 4 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, NLFV Series, 100 H, 10%, 1008 [2520 Metric], 8 MHz, 4 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16414-2-ND 71-NLFV25T-101K-EF 1379333-NLFV25T-101K-EF 52X6136
Product Name Fixed Inductors SMD 100UH 40MA 4.8 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount High Frequency Inductor, Nlfv Series, 100 H, 10%, 1008 [2520 Metric], 8 Mhz, 4 Ohm Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers