TDK U.S.A. Corporation Fixed Inductors NLCV32T-R47M-PFRD

Description
470nH Unshielded Wirewound Inductor 2A 45.6mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 2A 45.6mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV32T-R47M-PFRD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV32T-R47M-PFRD-ND
Fixed Inductors NLCV32T-R47M-PFRD-ND
470nH Unshielded Wirewound Inductor 2A 45.6mOhm Max 1210 (3225 Metric)

470nH Unshielded Wirewound Inductor 2A 45.6mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number NLCV32T-R47M-PFRD-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567563P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details