TDK U.S.A. Corporation Fixed Inductors NLCV32T-R15M-EFRD

Description
150nH Unshielded Wirewound Inductor 2.6A 28.8mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 2.6A 28.8mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181804-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181804-2-ND
Fixed Inductors 445-181804-2-ND
150nH Unshielded Wirewound Inductor 2.6A 28.8mOhm Max 1210 (3225 Metric)

150nH Unshielded Wirewound Inductor 2.6A 28.8mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181804-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181804-6-ND
Fixed Inductors 445-181804-6-ND
150nH Unshielded Wirewound Inductor 2.6A 28.8mOhm Max 1210 (3225 Metric)

150nH Unshielded Wirewound Inductor 2.6A 28.8mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 445-181804-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181804-1-ND
Fixed Inductors 445-181804-1-ND
150nH Unshielded Wirewound Inductor 2.6A 28.8mOhm Max 1210 (3225 Metric)

150nH Unshielded Wirewound Inductor 2.6A 28.8mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-181804-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details