Triad Magnetics Smoothing Filter Chokes C-3X

Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet
Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoothing Filter Chokes - C-3X - Triad Magnetics
Perris, California, United States
Smoothing Filter Chokes
C-3X
Smoothing Filter Chokes C-3X
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Supplier's Site
Fixed Inductors - 237-1779-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1779-ND
Fixed Inductors 237-1779-ND
10H Unshielded Wirewound Inductor 50mA 500Ohm Nonstandard

10H Unshielded Wirewound Inductor 50mA 500Ohm Nonstandard

Buy Now Datasheet
Inductor;Filter;Ind 10H;Tol -20%, +50%;Cur 50mA;Leads;DCR 500 Ohms - 70218149 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 10H;Tol -20%, +50%;Cur 50mA;Leads;DCR 500 Ohms
70218149
Inductor;Filter;Ind 10H;Tol -20%, +50%;Cur 50mA;Leads;DCR 500 Ohms 70218149
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Supplier's Site
Power Inductor; Product Range Triad Magnetics - 99B1629 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor; Product Range Triad Magnetics
99B1629
Power Inductor; Product Range Triad Magnetics 99B1629
POWER INDUCTOR; Product Range:-; Inductance:10H; DC Current Rating:50mA; DC Resistance Max:500ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes

POWER INDUCTOR; Product Range:-; Inductance:10H; DC Current Rating:50mA; DC Resistance Max:500ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number C-3X 237-1779-ND 70218149 99B1629
Product Name Smoothing Filter Chokes Fixed Inductors Inductor;Filter;Ind 10H;Tol -20%, +50%;Cur 50mA;Leads;DCR 500 Ohms Power Inductor; Product Range Triad Magnetics
Inductance Range 1.00E7 microH 1.00E7 microH 1.00E7 microH
Rated DC Current 50 milliamps 50 milliamps 50 milliamps
DCR 500 ohms 500 ohms 500 ohms 500 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Chassis Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers