TDK U.S.A. Corporation Fixed Inductors NLCV32T-101K-PFD

Description
100µH Unshielded Wirewound Inductor 120mA 4.81Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 120mA 4.81Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - NLCV32T-101K-PFD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
NLCV32T-101K-PFD-ND
Fixed Inductors NLCV32T-101K-PFD-ND
100µH Unshielded Wirewound Inductor 120mA 4.81Ohm Max 1210 (3225 Metric)

100µH Unshielded Wirewound Inductor 120mA 4.81Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
NLCV32T-101K-PFD
Inductors/Coils/Transformers >> Power Inductors NLCV32T-101K-PFD
120mA 100uH ±10% 1210 Power Inductors ROHS

120mA 100uH ±10% 1210 Power Inductors ROHS

Supplier's Site

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number NLCV32T-101K-PFD-ND NLCV32T-101K-PFD
Product Name Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details