Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082383-NL322522T-02
Inductance: 27 nH
Mounting: SMD (SMT)
Test Frequency: 100 MHz
Self Resonant Frequency: 1.5 GHz
Categories: OEM Parts(M-N)
DC Resistance (DCR): 220 mΩ
Case / Package: 3225
Alternative Parts (Cross-Reference): NL322522T-027JNL3225
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Max DC Current: 450 mA
RoHS: Compliant
Min Operating Temperature: -20 °C
Case Code (Imperial): 1210
REACH SVHC: No SVHC
Q Factor: 23
Inductance Tolerance: 5 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082383-NL322522T-027J |
| Product Name | OEM Parts - OEM Parts (M - N) - NL322522T-027J |