Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082373-NL252018T-05
Current Rating: 340 mA
Inductance: 56 nH
Impedance: 600 mΩ
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): NL252018T-056JNL2520
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Inductance Tolerance: 5 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082373-NL252018T-056J |
| Product Name | OEM Parts - OEM Parts (M - N) - NL252018T-056J |