TDK-Lambda Americas Inc., High Power Division Ferrite Bead, 100R, 4A, 0805; Ferrite Case Style Tdk MPZ2012S101AT

Description
FERRITE BEAD, 100R, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:4A; Product Range:MPZ Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
FERRITE BEAD, 100R, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:4A; Product Range:MPZ Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Bead, 100R, 4A, 0805; Ferrite Case Style Tdk - 03AJ2314 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 100R, 4A, 0805; Ferrite Case Style Tdk
03AJ2314
Ferrite Bead, 100R, 4A, 0805; Ferrite Case Style Tdk 03AJ2314
FERRITE BEAD, 100R, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:4A; Product Range:MPZ Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

FERRITE BEAD, 100R, 4A, 0805; Ferrite Case Style:0805 [2012 Metric]; Impedance @ 100MHz:100ohm; DC Current Rating:4A; Product Range:MPZ Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Ferrite Beads
Product Number 03AJ2314
Product Name Ferrite Bead, 100R, 4A, 0805; Ferrite Case Style Tdk
Impedance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176743-8 - TE Connectivity
Specs
Impedance 26 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.01uH 250MHz 0.7A Inductor and Choke - 71-0603CS-10NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details