TE Connectivity Ferrite Beads 1-2176486-2

Description
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 2 MM  [.078 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .15 Impedance (OHM) : 80 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0805 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 2 MM  [.078 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .15 Impedance (OHM) : 80 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0805 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 1-2176486-2 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
1-2176486-2
Ferrite Beads 1-2176486-2
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 2 MM  [.078 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .15 Impedance (OHM) : 80 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0805 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Product Height : .9 MM  [.035 INCH ]
  • Product Length : 2 MM  [.078 INCH ]
  • Product Width : 1.25 MM  [.049 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 300
  • DC Resistance (OHM) : .15
  • Impedance (OHM) : 80
  • Passive Component Tolerance (PCT) : 25

Product Type Features


  • Package Size Code : 0805

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Ferrite Bead, 80 Ohm, 0.3A, 0805 Rohs Compliant Te Connectivity - 38AK7480 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 80 Ohm, 0.3A, 0805 Rohs Compliant Te Connectivity
38AK7480
Ferrite Bead, 80 Ohm, 0.3A, 0805 Rohs Compliant Te Connectivity 38AK7480
FERRITE BEAD, 80 OHM, 0.3A, 0805 ROHS COMPLIANT: YES

FERRITE BEAD, 80 OHM, 0.3A, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 1-2176486-2 38AK7480
Product Name Ferrite Beads Ferrite Bead, 80 Ohm, 0.3A, 0805 Rohs Compliant Te Connectivity
Impedance 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176743-4 - TE Connectivity
Specs
Impedance 1000 ohms
DCR 0.5500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Ferrite Beads - 1-2176744-3 - TE Connectivity
Specs
Impedance 80 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176493-8 - TE Connectivity
Specs
Impedance 120 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ferrite Beads - 2176492-6 - TE Connectivity
Specs
Impedance 70 ohms
DCR 0.4000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers