Coilcraft, Inc. 0402DF (1005) Series Wirewound Ferrite Beads 0402DF-360 0402DF-360XJRW

Description
Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These small beads eliminate noise in small power supplies and provide isolation of RF signals. They can withstand high temperatures and are AEC-Q200 Grade 1 (−40°C to +125°C) qualified. Superior performance to other surface mount ferrite beads in the market High impedance across a wide bandwidth – up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications Eliminates high frequency noise in power supplies or RF signal isolation applications AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series
Request a Quote
Description
Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These small beads eliminate noise in small power supplies and provide isolation of RF signals. They can withstand high temperatures and are AEC-Q200 Grade 1 (−40°C to +125°C) qualified. Superior performance to other surface mount ferrite beads in the market High impedance across a wide bandwidth – up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications Eliminates high frequency noise in power supplies or RF signal isolation applications AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0402DF-360 (1005) Series Wirewound Ferrite Beads from Coilcraft, Inc. are designed for high-performance applications requiring effective noise suppression. This specific part number features an inductance of 36 nH and provides high impedance across a wide frequency range, extending into the GHz band. The beads are constructed with ferrite material and heavy gauge wire, enabling them to handle high currents efficiently. The maximum direct current resistance (DCR) is 0.055 Ohms, making them suitable for applications where low insertion loss is critical. They are rated for a temperature range of -40°C to +125°C and comply with AEC-Q200 Grade 1 standards, ensuring reliability in automotive and other demanding environments. The product is halogen-free and RoHS compliant, with a moisture sensitivity level of 1, indicating unlimited floor life under specified conditions.

Datasheet Summary
Powered by GS/AI

The 0402DF-360 (1005) Series Wirewound Ferrite Beads from Coilcraft, Inc. are designed for high-performance applications requiring effective noise suppression. This specific part number features an inductance of 36 nH and provides high impedance across a wide frequency range, extending into the GHz band. The beads are constructed with ferrite material and heavy gauge wire, enabling them to handle high currents efficiently. The maximum direct current resistance (DCR) is 0.055 Ohms, making them suitable for applications where low insertion loss is critical. They are rated for a temperature range of -40°C to +125°C and comply with AEC-Q200 Grade 1 standards, ensuring reliability in automotive and other demanding environments. The product is halogen-free and RoHS compliant, with a moisture sensitivity level of 1, indicating unlimited floor life under specified conditions.

Suppliers

Company
Product
Description
Supplier Links
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-360 0402DF-360XJRW - Coilcraft, Inc.
Cary, IL, USA
0402DF (1005) Series Wirewound Ferrite Beads
0402DF-360 0402DF-360XJRW
0402DF (1005) Series Wirewound Ferrite Beads 0402DF-360 0402DF-360XJRW
Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These small beads eliminate noise in small power supplies and provide isolation of RF signals. They can withstand high temperatures and are AEC-Q200 Grade 1 (−40°C to +125°C) qualified. Superior performance to other surface mount ferrite beads in the market High impedance across a wide bandwidth – up to GHz band Ferrite construction and heavy gauge wire for high current handling Extremely low DCR for high current applications Eliminates high frequency noise in power supplies or RF signal isolation applications AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series

Our 0402DF Series wirewound ferrite beads have higher performance than others in the market, including high impedance across a wide bandwidth - up to GHz band. Ferrite construction and heavy gage wire means high current handling for 0402 size. Extremely low DCR assures lowest insertion loss for high efficiency in mobile applications. These small beads eliminate noise in small power supplies and provide isolation of RF signals. They can withstand high temperatures and are AEC-Q200 Grade 1 (−40°C to +125°C) qualified.

  • Superior performance to other surface mount ferrite beads in the market
  • High impedance across a wide bandwidth – up to GHz band
  • Ferrite construction and heavy gauge wire for high current handling
  • Extremely low DCR for high current applications
  • Eliminates high frequency noise in power supplies or RF signal isolation applications
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Need parts for space, military or other critical applications?
See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series

Supplier's Site Datasheet
0402DF Ferrite Chip Inductors - 0402DF-360 0402DF-360XJRW - Coilcraft, Inc.
Cary, IL, USA
0402DF Ferrite Chip Inductors
0402DF-360 0402DF-360XJRW
0402DF Ferrite Chip Inductors 0402DF-360 0402DF-360XJRW
Our 0402DF Series of wirewound ferrite chip inductors have the industry's lowest DCR in an 0402 size – up to 30% lower than the closest competitor. This series was developed for cellular applications for use as either filter elements, as one-pole filters, or as RF chokes in the cellular bands. These are ideal for use in mobile and infrastructure equipment. The Industry’s lowest DCR in an 0402 package – up to 30% lower than the closest competitor Developed for use in cellular applications: As a filter element in bandstop and low pass filters As a one pole filter or RF choke in cellular bands Ideal for use in mobile and infrastructure equipment. Higher inductance values than other 0402 inductors – up to 3300 nH Ferrite construction for high current handling Can also be used for ground-to-ground isolation AEC-Q200 Grade 1 (−40°C to +125°C) Need parts for space, military or other critical applications? See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series

Our 0402DF Series of wirewound ferrite chip inductors have the industry's lowest DCR in an 0402 size – up to 30% lower than the closest competitor. This series was developed for cellular applications for use as either filter elements, as one-pole filters, or as RF chokes in the cellular bands. These are ideal for use in mobile and infrastructure equipment.

  • The Industry’s lowest DCR in an 0402 package – up to 30% lower than the closest competitor
  • Developed for use in cellular applications:
    As a filter element in bandstop and low pass filters
    As a one pole filter or RF choke in cellular bands
  • Ideal for use in mobile and infrastructure equipment.
  • Higher inductance values than other 0402 inductors – up to 3300 nH
  • Ferrite construction for high current handling
  • Can also be used for ground-to-ground isolation
  • AEC-Q200 Grade 1 (−40°C to +125°C)

Need parts for space, military or other critical applications?
See Coilcraft AR235RAR Series | See Coilcraft ST235RAR Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 0402DF-360 0402DF-360XJRW 0402DF-360 0402DF-360XJRW
Product Name 0402DF (1005) Series Wirewound Ferrite Beads 0402DF Ferrite Chip Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite
Application RF Choke RF Choke
Inductance Range 0.0360 microH 0.0360 microH
DCR 0.0550 ohms 0.0550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-3N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-19N 0402CS-19NXJRW , 0402CS-19NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Inductor and Choke - 71-0402HP-22NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
0201AF (0603) Ferrite Chip Inductors - 0201AF-330 0201AF-330XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details