Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GYROSCOPES
PCB PIEZOTRONICS, INC.
7310A-8K-180 -- RATE SENSOR
PCB Piezotronics, Inc.
RATE SENSOR
7310A-8K-180
Description
8,000 deg/sec, 15 ft cable
PCB Piezotronics, Inc.
Done
Description
8,000 deg/sec, 15 ft cable
Suppliers
Company
Product
Description
Supplier Links
PCB Piezotronics, Inc.
Depew, NY, United States
RATE SENSOR
7310A-8K-180
RATE SENSOR
7310A-8K-180
8,000 deg/sec, 15 ft cable
8,000 deg/sec, 15 ft cable
Supplier's Site
Technical Specifications
PCB Piezotronics, Inc.
Product Category
Gyroscopes
Product Number
7310A-8K-180
Product Name
RATE SENSOR
Rated Angular / Rotary Rates
8000 deg/sec
Unlock Full Specs
to access all available technical data
Similar Products
Tronics Microsystems
High Stability ± 300 °/s Digital MEMS Gyro
GYPRO®4300
Specs
Product Standards
RoHS
Angular / Rotary Axes
Uniaxial
Rated Angular / Rotary Rates
300 deg/sec
View Details
MTC Industries & Research Carmiel Ltd.
Stored Energy Two-Axis Free Gyroscope
G-2165
Specs
Angular / Rotary Axes
Biaxial
Accuracy
0.5000 ±% Full Scale
Maximum Dimension
99.5 inch (2527 mm)
View Details
Mid-Continent Instruments and Avionics
Directional Gyros / HSIsElectric Non-Autopilot
103-0022-01
View Details
PCB Piezotronics, Inc.
RATE SENSOR
7310A-100-300
Specs
Output Options
Analog Voltage Output
Angular / Rotary Axes
Uniaxial
Gyro Type
Rate Gyro
View Details