The Ferrite Bead, part number 30AJ5268, features an impedance of 60 Ohms at 100 MHz and is rated for a maximum current of 1A. It is designed for use in automotive applications, compliant with AEC-Q200 standards, making it suitable for various electronic control units (ECUs), powertrains, body controls, and car multimedia systems. The operating temperature range is from -55°C to +125°C, ensuring reliability in diverse environmental conditions. The component is packaged in a compact 0805 size, with a maximum DC resistance of 0.10 Ohms. It is RoHS compliant, indicating it is free from hazardous substances. This ferrite bead provides a noise reduction solution for general signal lines, making it a practical choice for engineers looking to enhance signal integrity in automotive electronics.
FERRITE BEAD 60 OHM 0805 1LN Product overview: MMZ2012R600ATD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 60 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-MMZ2012R600ATD25
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm
60 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 1A 100mOhm
100mΩ ±25% 60Ω@100MHz 0805 Ferrite Beads ROHS
FERRITE BEAD, 60 OHM, 1A, 0805 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads | Ferrite Beads |
| Product Number | 841-MMZ2012R600ATD25 | 445-MMZ2012R600ATD25CT-ND | MMZ2012R600ATD25 | 30AJ5268 |
| Product Name | 60 OHM Inductor and Choke | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, 60 Ohm, 1A, 0805 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | |||
| Technology | AEC-Q200 | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 60 ohms | 60 ohms |