TDK-Lambda Americas Inc., High Power Division Fixed Inductors MLZ2012N1R0LTD25

Description
1µH Shielded Multilayer Inductor 1.15A 60mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 1.15A 60mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16378-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16378-6-ND
Fixed Inductors 445-16378-6-ND
1µH Shielded Multilayer Inductor 1.15A 60mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 1.15A 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16378-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16378-2-ND
Fixed Inductors 445-16378-2-ND
1µH Shielded Multilayer Inductor 1.15A 60mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 1.15A 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-16378-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16378-1-ND
Fixed Inductors 445-16378-1-ND
1µH Shielded Multilayer Inductor 1.15A 60mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 1.15A 60mOhm 0805 (2012 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 1Uh, 0805 Rohs Compliant Tdk - 69AH1401 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 1Uh, 0805 Rohs Compliant Tdk
69AH1401
Inductor, Aec-Q200, 1Uh, 0805 Rohs Compliant Tdk 69AH1401
INDUCTOR, AEC-Q200, 1UH, 0805 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 1UH, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16378-6-ND 69AH1401
Product Name Fixed Inductors Inductor, Aec-Q200, 1Uh, 0805 Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J394JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details