The TDK inductor, part number 69AH1396, is a multilayer ferrite inductor designed for decoupling circuits, compliant with AEC-Q200 standards. It features an inductance value of 4.7 µH and is housed in a compact 0805 package. This inductor is suitable for a wide range of applications, including automotive equipment, smartphones, tablets, and various electronic modules. It operates effectively across a broad frequency range and offers low DC resistance, making it suitable for high-performance applications. The device can withstand an operating temperature range of -55 to +125°C, including self-temperature rise, and is RoHS compliant. Its characteristics include high current handling capabilities and low resistance, which are beneficial for efficient circuit design.
4.7µH Shielded Multilayer Inductor 400mA 340mOhm 0805 (2012 Metric)
4.7µH Shielded Multilayer Inductor 400mA 340mOhm 0805 (2012 Metric)
4.7µH Shielded Multilayer Inductor 400mA 340mOhm 0805 (2012 Metric)
INDUCTOR, AEC-Q200, 4.7UH, 0805 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-17080-6-ND | 69AH1396 |
| Product Name | Fixed Inductors | Inductor, Aec-Q200, 4.7Uh, 0805 Rohs Compliant Tdk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Multilayer | |
| Core Material | Ferrite | |
| Configuration | Fixed |