TDK U.S.A. Corporation Fixed Inductors MLZ2012M220WT000

Description
22µH Shielded Multilayer Inductor 220mA 2Ohm 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µH Shielded Multilayer Inductor 220mA 2Ohm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6398-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6398-2-ND
Fixed Inductors 445-6398-2-ND
22µH Shielded Multilayer Inductor 220mA 2Ohm 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 220mA 2Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6398-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6398-6-ND
Fixed Inductors 445-6398-6-ND
22µH Shielded Multilayer Inductor 220mA 2Ohm 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 220mA 2Ohm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6398-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6398-1-ND
Fixed Inductors 445-6398-1-ND
22µH Shielded Multilayer Inductor 220mA 2Ohm 0805 (2012 Metric)

22µH Shielded Multilayer Inductor 220mA 2Ohm 0805 (2012 Metric)

Buy Now Datasheet
SMD 22UH 220MA 2 OHM Inductor and Choke - 71-MLZ2012M220WT000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 220MA 2 OHM Inductor and Choke
71-MLZ2012M220WT000
SMD 22UH 220MA 2 OHM Inductor and Choke 71-MLZ2012M220WT000
FIXED IND 22UH 220MA 2 OHM SMD Product overview: MLZ2012M220WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 220MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 220MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M220WT000 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 220MA 2 OHM SMD Product overview: MLZ2012M220WT000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 220MA, 2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 220MA, 2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-MLZ2012M220WT000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Mlz Series, 22 H, 20%, 0805 [2012 Metric], 18 Mhz, 2 Ohm Rohs Compliant Tdk - 46W4794 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mlz Series, 22 H, 20%, 0805 [2012 Metric], 18 Mhz, 2 Ohm Rohs Compliant Tdk
46W4794
Surface Mount High Frequency Inductor, Mlz Series, 22 H, 20%, 0805 [2012 Metric], 18 Mhz, 2 Ohm Rohs Compliant Tdk 46W4794
Surface Mount High Frequency Inductor, MLZ Series, 22 H, 20%, 0805 [2012 Metric], 18 MHz, 2 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MLZ Series, 22 H, 20%, 0805 [2012 Metric], 18 MHz, 2 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6398-2-ND 71-MLZ2012M220WT000 46W4794
Product Name Fixed Inductors SMD 22UH 220MA 2 OHM Inductor and Choke Surface Mount High Frequency Inductor, Mlz Series, 22 H, 20%, 0805 [2012 Metric], 18 Mhz, 2 Ohm Rohs Compliant Tdk
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ferrite Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J106JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details