TDK-Lambda Americas Inc., High Power Division Inductor, Multilayer, 10Uh, 0.3A, 20%; Inductance Tdk MLZ1608N100LT

Description
INDUCTOR, MULTILAYER, 10UH, 0.3A, 20%; Inductance:10µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:50MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes
Description
INDUCTOR, MULTILAYER, 10UH, 0.3A, 20%; Inductance:10µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:50MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Multilayer, 10Uh, 0.3A, 20%; Inductance Tdk - 84Y6343 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multilayer, 10Uh, 0.3A, 20%; Inductance Tdk
84Y6343
Inductor, Multilayer, 10Uh, 0.3A, 20%; Inductance Tdk 84Y6343
INDUCTOR, MULTILAYER, 10UH, 0.3A, 20%; Inductance:10µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:50MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, MULTILAYER, 10UH, 0.3A, 20%; Inductance:10µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:50MHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MLZ Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 84Y6343
Product Name Inductor, Multilayer, 10Uh, 0.3A, 20%; Inductance Tdk
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Leaded Inductors - 1910425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details