Triad Magnetics CMT8100 Series Common Mode Inductors CMT-8118

Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.
Request a Quote Datasheet
Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMT8100 Series Common Mode Inductors - CMT-8118 - Triad Magnetics
Perris, California, United States
CMT8100 Series Common Mode Inductors
CMT-8118
CMT8100 Series Common Mode Inductors CMT-8118
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Meeting VDE, IEC, UL and CSA requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies.

Supplier's Site
Inductor and Choke - 839-CMT-8118 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
839-CMT-8118
Inductor and Choke 839-CMT-8118
Single Phase EMI Filter, ROHS COMPLIANT PACKAGE-4 Product overview: CMT-8118 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMT-8118 can be used for catalog matching and distributor lookup.

Single Phase EMI Filter, ROHS COMPLIANT PACKAGE-4 Product overview: CMT-8118 from Triad Magnetics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-CMT-8118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 237-1376-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-1376-ND
Common Mode Chokes 237-1376-ND
7.3mH @ 1kHz 2 Line Common Mode Choke Through Hole 9.3A DCR 32mOhm

7.3mH @ 1kHz 2 Line Common Mode Choke Through Hole 9.3A DCR 32mOhm

Buy Now Datasheet

Technical Specifications

  Triad Magnetics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CMT-8118 839-CMT-8118 237-1376-ND
Product Name CMT8100 Series Common Mode Inductors Inductor and Choke Common Mode Chokes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7300 to ? microH 7300 microH
Rated DC Current 9300 milliamps 9300 milliamps
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-683600 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Rod Core Inductor - RC-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 250 microH
DCR 0.2100 ohms
View Details
3 suppliers
Common Mode Chokes - CME375-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details