TDK U.S.A. Corporation Fixed Inductors MLZ1608M150WTD25

Description
15µH Shielded Multilayer Inductor 200mA 1.5Ohm 0603 (1608 Metric)
Request a Quote Datasheet
Description
15µH Shielded Multilayer Inductor 200mA 1.5Ohm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-MLZ1608M150WTD25TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 200mA 1.5Ohm 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 200mA 1.5Ohm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608M150WTD25DKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 200mA 1.5Ohm 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 200mA 1.5Ohm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 445-MLZ1608M150WTD25CT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Multilayer Inductor 200mA 1.5Ohm 0603 (1608 Metric)

15µH Shielded Multilayer Inductor 200mA 1.5Ohm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-MLZ1608M150WTD25TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-101 0402DF-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers