TE Connectivity Power Inductors 1625813-4

Description
Dimensions Passive Component Dimensions (MM) : 10.5 x 9.5 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : 5 Inductance (MICHEN) : 2200 Passive Component Tolerance (PCT) : 15 Self Resonant Frequency (MHZ) : 1 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 95 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 10.5 x 9.5 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : 5 Inductance (MICHEN) : 2200 Passive Component Tolerance (PCT) : 15 Self Resonant Frequency (MHZ) : 1 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 95 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1625813-4 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1625813-4
Power Inductors 1625813-4
Dimensions Passive Component Dimensions (MM) : 10.5 x 9.5 Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : 5 Inductance (MICHEN) : 2200 Passive Component Tolerance (PCT) : 15 Self Resonant Frequency (MHZ) : 1 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 95 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -25 - 105

Dimensions


  • Passive Component Dimensions (MM) : 10.5 x 9.5

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 200
  • DC Resistance (OHM) : 5
  • Inductance (MICHEN) : 2200
  • Passive Component Tolerance (PCT) : 15
  • Self Resonant Frequency (MHZ) : 1

Operation/Application


  • Shielded : Yes

Other


  • Inductor Quality Factor : 95

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1625813-4
Product Name Power Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
Inductance Tolerance 15 (+/- %)
DCR 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0022 microH
View Details
Power Inductors - 1-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Power Inductors - 1-2176783-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details