TDK U.S.A. Corporation Fixed Inductors MLP2520HR47MT0S1

Description
470nH Shielded Multilayer Inductor 2.1A 57.2mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
470nH Shielded Multilayer Inductor 2.1A 57.2mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15737-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15737-1-ND
Fixed Inductors 445-15737-1-ND
470nH Shielded Multilayer Inductor 2.1A 57.2mOhm Max 1008 (2520 Metric)

470nH Shielded Multilayer Inductor 2.1A 57.2mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15737-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15737-2-ND
Fixed Inductors 445-15737-2-ND
470nH Shielded Multilayer Inductor 2.1A 57.2mOhm Max 1008 (2520 Metric)

470nH Shielded Multilayer Inductor 2.1A 57.2mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-15737-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15737-6-ND
Fixed Inductors 445-15737-6-ND
470nH Shielded Multilayer Inductor 2.1A 57.2mOhm Max 1008 (2520 Metric)

470nH Shielded Multilayer Inductor 2.1A 57.2mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-15737-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Common Mode Chokes - 486-3130-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers